INCANDESCENT LAMP; SUPPLY VOLTAGE:5VDC; LAMP BASE TYPE:MINIATURE BAYONET; POWER RATING:450MW; BULB SIZE:T-3 1/4; LENGTH:30MM; LUMINOUS INTENSITY (MSCP. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18740134 |
| Product Name | Incandescent Lamp |