INCANDESCENT LAMP; SUPPLY VOLTAGE:6.3VDC; LAMP BASE TYPE:MINIATURE BAYONET; POWER RATING:945MW; BULB SIZE:T-3 1/4; LENGTH:30MM; LUMINOUS INTENSITY (MS. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18749126 |
| Product Name | Incandescent Lamp |