Newark, An Avnet Company Case, 2Ux95Hpx300Mm, Steel, Unvented; Rack U Height Vero 17X9502

Description
CASE, 2UX95HPX300MM, STEEL, UNVENTED; Rack U Height:2U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:300mm; External Height - RoHS Compliant: Yes
Datasheet
Description
CASE, 2UX95HPX300MM, STEEL, UNVENTED; Rack U Height:2U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:300mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 2Ux95Hpx300Mm, Steel, Unvented; Rack U Height Vero - 17X9502 - Newark, An Avnet Company
Chicago, IL, United States
Case, 2Ux95Hpx300Mm, Steel, Unvented; Rack U Height Vero
17X9502
Case, 2Ux95Hpx300Mm, Steel, Unvented; Rack U Height Vero 17X9502
CASE, 2UX95HPX300MM, STEEL, UNVENTED; Rack U Height:2U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:300mm; External Height - RoHS Compliant: Yes

CASE, 2UX95HPX300MM, STEEL, UNVENTED; Rack U Height:2U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:300mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 17X9502
Product Name Case, 2Ux95Hpx300Mm, Steel, Unvented; Rack U Height Vero
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Trays - 191876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Steel; Sheet Steel
Height 2.56 inch (65 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details