Newark, An Avnet Company Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics 17B6010

Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 400V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 400V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics - 17B6010 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics
17B6010
Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics 17B6010
SWITCH, PUSHBUTTON, SPST-NO, 10A, 400V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 10A, 400V; Product Range:F80 Series; Contact Configuration:SPST-NO; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 17B6010
Product Name Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3076Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details