Newark, An Avnet Company Micro Switch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics 17B5897

Description
MICRO SWITCH, BUTTON, SPDT, 25A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, BUTTON, SPDT, 25A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics - 17B5897 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics
17B5897
Micro Switch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics 17B5897
MICRO SWITCH, BUTTON, SPDT, 25A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICRO SWITCH, BUTTON, SPDT, 25A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 17B5897
Product Name Micro Switch, Button, Spdt, 25A, 250Vac; Microswitch Type Zf Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1149680 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details