Newark, An Avnet Company Ac-Dc Converter, Din Rail, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Solahd 16M0089

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Solahd - 16M0089 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Solahd
16M0089
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Solahd 16M0089
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16M0089
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details