OP AMP, 1.4MHZ, 1.4V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:5V to 11V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 16F5438 |
| Product Name | Op Amp, 1.4Mhz, 1.4V/us, Dip-14; No. Of Amplifiers Honeywell M&ps |
| Supply Voltage (VS) | 5 to 11 volts |
| Slew Rate | 1.4 V/µs |
| Bandwidth | 1.4 MHz |