Newark, An Avnet Company Buck Boost Transformer; Wall Mount Transformer Type Solahd 16F1422

Description
Buck Boost Transformer; Wall Mount Transformer Type:Non-Encapsulate d Buck-Boost; Secondary Voltages:16V, 32V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:9.38A RoHS Compliant: Yes
Datasheet
Description
Buck Boost Transformer; Wall Mount Transformer Type:Non-Encapsulate d Buck-Boost; Secondary Voltages:16V, 32V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:9.38A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck Boost Transformer; Wall Mount Transformer Type Solahd - 16F1422 - Newark, An Avnet Company
Chicago, IL, United States
Buck Boost Transformer; Wall Mount Transformer Type Solahd
16F1422
Buck Boost Transformer; Wall Mount Transformer Type Solahd 16F1422
Buck Boost Transformer; Wall Mount Transformer Type:Non-Encapsulate d Buck-Boost; Secondary Voltages:16V, 32V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:9.38A RoHS Compliant: Yes

Buck Boost Transformer; Wall Mount Transformer Type:Non-Encapsulated Buck-Boost; Secondary Voltages:16V, 32V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:9.38A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 16F1422
Product Name Buck Boost Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CST206/CST306 Series High Frequency Current Sense Transformers - CST306-1A - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details