Newark, An Avnet Company Buck Boost Transformer; Wall Mount Transformer Type Solahd 16F1408

Description
BUCK BOOST TRANSFORMER"; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:2 x 16V; Power Rating:750VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:46.8A; Input Voltage:240VAC RoHS Compliant: Yes
Datasheet
Description
BUCK BOOST TRANSFORMER"; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:2 x 16V; Power Rating:750VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:46.8A; Input Voltage:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck Boost Transformer; Wall Mount Transformer Type Solahd - 16F1408 - Newark, An Avnet Company
Chicago, IL, United States
Buck Boost Transformer; Wall Mount Transformer Type Solahd
16F1408
Buck Boost Transformer; Wall Mount Transformer Type Solahd 16F1408
BUCK BOOST TRANSFORMER"; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:2 x 16V; Power Rating:750VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:46.8A; Input Voltage:240VAC RoHS Compliant: Yes

BUCK BOOST TRANSFORMER"; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:2 x 16V; Power Rating:750VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:46.8A; Input Voltage:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 16F1408
Product Name Buck Boost Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details