Newark, An Avnet Company Buck Boost Transformer; Wall Mount Transformer Type Solahd 16F1405

Description
Buck Boost Transformer; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:4.16A RoHS Compliant: Yes
Datasheet
Description
Buck Boost Transformer; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:4.16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck Boost Transformer; Wall Mount Transformer Type Solahd - 16F1405 - Newark, An Avnet Company
Chicago, IL, United States
Buck Boost Transformer; Wall Mount Transformer Type Solahd
16F1405
Buck Boost Transformer; Wall Mount Transformer Type Solahd 16F1405
Buck Boost Transformer; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:4.16A RoHS Compliant: Yes

Buck Boost Transformer; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:4.16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 16F1405
Product Name Buck Boost Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Dry Transformer - 42591497 - Radwell International
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details