POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 15M9183 |
| Product Name | Power Supply, Switch Mode, 5V; Power Supply Approvals Solahd |
| Regulatory Compliance | RoHS Compliant |