Newark, An Avnet Company Cable Assy, 9Pos D Sub Plug-Rcpt, 1M; Connector Type A Pro Signal 15AJ3002

Description
CABLE ASSY, 9POS D SUB PLUG-RCPT, 1M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 9POS D SUB PLUG-RCPT, 1M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 9Pos D Sub Plug-Rcpt, 1M; Connector Type A Pro Signal - 15AJ3002 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 9Pos D Sub Plug-Rcpt, 1M; Connector Type A Pro Signal
15AJ3002
Cable Assy, 9Pos D Sub Plug-Rcpt, 1M; Connector Type A Pro Signal 15AJ3002
CABLE ASSY, 9POS D SUB PLUG-RCPT, 1M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 9POS D SUB PLUG-RCPT, 1M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15AJ3002
Product Name Cable Assy, 9Pos D Sub Plug-Rcpt, 1M; Connector Type A Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details