Newark, An Avnet Company Microswitch, Button, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics 14N8456

Description
MICROSWITCH, BUTTON, SPDT, 0.5A, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, BUTTON, SPDT, 0.5A, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Button, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics - 14N8456 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics
14N8456
Microswitch, Button, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics 14N8456
MICROSWITCH, BUTTON, SPDT, 0.5A, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, SPDT, 0.5A, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 14N8456
Product Name Microswitch, Button, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL003M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - 2-2439028-4 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details