Newark, An Avnet Company Stereo Power Amplifier, 2X120W, 120Vac; Product Range Pyle 13T5244

Description
STEREO POWER AMPLIFIER, 2X120W, 120VAC; Product Range:-; Plug Type:
Description
STEREO POWER AMPLIFIER, 2X120W, 120VAC; Product Range:-; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Stereo Power Amplifier, 2X120W, 120Vac; Product Range Pyle - 13T5244 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Power Amplifier, 2X120W, 120Vac; Product Range Pyle
13T5244
Stereo Power Amplifier, 2X120W, 120Vac; Product Range Pyle 13T5244
STEREO POWER AMPLIFIER, 2X120W, 120VAC; Product Range:-; Plug Type:

STEREO POWER AMPLIFIER, 2X120W, 120VAC; Product Range:-; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 13T5244
Product Name Stereo Power Amplifier, 2X120W, 120Vac; Product Range Pyle
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5466GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 18 dB
View Details
2 suppliers