Newark, An Avnet Company Cable, Scsi-Iii 68D To 68D, 1M; Connector Type A Pro Signal 13J7910

Description
CABLE, SCSI-III 68D TO 68D, 1M; Connector Type A:D Subminiature H/D Plug, 68 Way; Connector Type B:D Subminiature Plug Half Pitch, 68 Way; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Beige; Product Range:-;RoHS Compliant: No
Datasheet
Description
CABLE, SCSI-III 68D TO 68D, 1M; Connector Type A:D Subminiature H/D Plug, 68 Way; Connector Type B:D Subminiature Plug Half Pitch, 68 Way; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Beige; Product Range:-;RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Scsi-Iii 68D To 68D, 1M; Connector Type A Pro Signal - 13J7910 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Scsi-Iii 68D To 68D, 1M; Connector Type A Pro Signal
13J7910
Cable, Scsi-Iii 68D To 68D, 1M; Connector Type A Pro Signal 13J7910
CABLE, SCSI-III 68D TO 68D, 1M; Connector Type A:D Subminiature H/D Plug, 68 Way; Connector Type B:D Subminiature Plug Half Pitch, 68 Way; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Beige; Product Range:-;RoHS Compliant: No

CABLE, SCSI-III 68D TO 68D, 1M; Connector Type A:D Subminiature H/D Plug, 68 Way; Connector Type B:D Subminiature Plug Half Pitch, 68 Way; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Beige; Product Range:-;RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category SCSI Cables
Product Number 13J7910
Product Name Cable, Scsi-Iii 68D To 68D, 1M; Connector Type A Pro Signal
Connector Type D Subminiature H/D Plug, 68 Way
Unlock Full Specs
to access all available technical data

Similar Products

SCSI Cables - 2338830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Computer
Standards / Certifications RoHS
View Details
Mini-SCSI-100 Shielded Cable, 2m - PCL-101100S-2E - Advantech
Specs
Product Category Cable Assembly
View Details
2 suppliers
Computer Cable, Scsi, 10Ft; Connector Type A Black Box - 50B9744 - Newark, An Avnet Company
Specs
Product Category Cable Assembly
Application Computer
Connector Type Micro-D 50 Position Plug
View Details
 - SCSI-III - PHYco Inc.
PHYco Inc.
Specs
Product Category Cable Assembly
View Details