Newark, An Avnet Company Cable, Coiled, 5 Conductor, Retractable 0.9-6M; Connector Type A Pro Signal 13J4444

Description
CABLE, COILED, 5 CONDUCTOR, RETRACTABLE 0.9-6M; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:19ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:-; Extended Length:6m; External Diameter:5mm
Datasheet
Description
CABLE, COILED, 5 CONDUCTOR, RETRACTABLE 0.9-6M; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:19ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:-; Extended Length:6m; External Diameter:5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coiled, 5 Conductor, Retractable 0.9-6M; Connector Type A Pro Signal - 13J4444 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coiled, 5 Conductor, Retractable 0.9-6M; Connector Type A Pro Signal
13J4444
Cable, Coiled, 5 Conductor, Retractable 0.9-6M; Connector Type A Pro Signal 13J4444
CABLE, COILED, 5 CONDUCTOR, RETRACTABLE 0.9-6M; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:19ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:-; Extended Length:6m; External Diameter:5mm

CABLE, COILED, 5 CONDUCTOR, RETRACTABLE 0.9-6M; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:19ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:-; Extended Length:6m; External Diameter:5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13J4444
Product Name Cable, Coiled, 5 Conductor, Retractable 0.9-6M; Connector Type A Pro Signal
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details