Newark, An Avnet Company Microswitch, Button, Spdt, 50Ma; Microswitch Type Zf Electronics 13C5638

Description
MICROSWITCH, BUTTON, SPDT, 50mA; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage DC Nom:30VDC; Product Range:DG Series RoHS Compliant: Yes
Description
MICROSWITCH, BUTTON, SPDT, 50mA; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage DC Nom:30VDC; Product Range:DG Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DG sub-subminiature switch is a compact microswitch with dimensions of 12.8 vó 5.8 vó 6.5 mm. It features a single pole double throw (SPDT) contact configuration and is rated for a maximum switching voltage of 125 V AC and a maximum current of 3 A AC. The switch has a mechanical life exceeding 1,000,000 operations, making it suitable for applications requiring high durability. It operates effectively within an ambient temperature range of -25°C to +85°C. The materials used include a PPS base and PBT cover, both rated UL 94V-0 for flame resistance. The switch is available with various terminal types, including solder and PCB terminals, and can be configured with or without an auxiliary actuator. The degree of protection for the switch interior is rated at IP40.

Datasheet Summary
Powered by GS/AI

The DG sub-subminiature switch is a compact microswitch with dimensions of 12.8 vó 5.8 vó 6.5 mm. It features a single pole double throw (SPDT) contact configuration and is rated for a maximum switching voltage of 125 V AC and a maximum current of 3 A AC. The switch has a mechanical life exceeding 1,000,000 operations, making it suitable for applications requiring high durability. It operates effectively within an ambient temperature range of -25°C to +85°C. The materials used include a PPS base and PBT cover, both rated UL 94V-0 for flame resistance. The switch is available with various terminal types, including solder and PCB terminals, and can be configured with or without an auxiliary actuator. The degree of protection for the switch interior is rated at IP40.

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Button, Spdt, 50Ma; Microswitch Type Zf Electronics - 13C5638 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Spdt, 50Ma; Microswitch Type Zf Electronics
13C5638
Microswitch, Button, Spdt, 50Ma; Microswitch Type Zf Electronics 13C5638
MICROSWITCH, BUTTON, SPDT, 50mA; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage DC Nom:30VDC; Product Range:DG Series RoHS Compliant: Yes

MICROSWITCH, BUTTON, SPDT, 50mA; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage DC Nom:30VDC; Product Range:DG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 13C5638
Product Name Microswitch, Button, Spdt, 50Ma; Microswitch Type Zf Electronics
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398329 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details