Newark, An Avnet Company Rack Panel, Blank, Black, 1U, Steel; Panel Type Pulse 13AJ1234

Description
RACK PANEL, BLANK, BLACK, 1U, STEEL; Panel Type:Blank Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mm RoHS Compliant: NA
Datasheet
Description
RACK PANEL, BLANK, BLACK, 1U, STEEL; Panel Type:Blank Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Blank, Black, 1U, Steel; Panel Type Pulse - 13AJ1234 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Blank, Black, 1U, Steel; Panel Type Pulse
13AJ1234
Rack Panel, Blank, Black, 1U, Steel; Panel Type Pulse 13AJ1234
RACK PANEL, BLANK, BLACK, 1U, STEEL; Panel Type:Blank Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mm RoHS Compliant: NA

RACK PANEL, BLANK, BLACK, 1U, STEEL; Panel Type:Blank Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 13AJ1234
Product Name Rack Panel, Blank, Black, 1U, Steel; Panel Type Pulse
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details