CABLE ASSY, DISPLAY PLUG-HDMI A PLUG, 3M; Connector Type A:DisplayPort Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:9.9ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 13AJ0983 |
| Product Name | Cable Assy, Display Plug-Hdmi A Plug, 3M; Connector Type A Pro Signal |
| Cable Length | 9.84 ft (30 dm) |