Newark, An Avnet Company Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Pro Signal 13AJ0976

Description
CABLE ASSY, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Pro Signal - 13AJ0976 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Pro Signal
13AJ0976
Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Pro Signal 13AJ0976
CABLE ASSY, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ0976
Product Name Cable Assy, Hdmi Plug-Plug, 5M; Connector Type A Pro Signal
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details