Newark, An Avnet Company Cable Assy, 3.5Mm Stereo Plug-Plug, 3M; Connector Type A Pro Signal 13AJ0964

Description
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 3M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 3M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Stereo Plug-Plug, 3M; Connector Type A Pro Signal - 13AJ0964 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Stereo Plug-Plug, 3M; Connector Type A Pro Signal
13AJ0964
Cable Assy, 3.5Mm Stereo Plug-Plug, 3M; Connector Type A Pro Signal 13AJ0964
CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 3M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, 3.5MM STEREO PLUG-PLUG, 3M; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ0964
Product Name Cable Assy, 3.5Mm Stereo Plug-Plug, 3M; Connector Type A Pro Signal
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details