Newark, An Avnet Company Lan Category Jdi Technologies 12C2508

Description
LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:
Description
LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Lan Category Jdi Technologies - 12C2508 - Newark, An Avnet Company
Chicago, IL, United States
Lan Category Jdi Technologies
12C2508
Lan Category Jdi Technologies 12C2508
LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:

LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12C2508
Product Name Lan Category Jdi Technologies
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Stability Cables - SF-SMA-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBU-M12G5-E-7.5-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers