Newark, An Avnet Company Encapsulated/pc Board Transformer; Wall Mount Transformer Type Solahd 11J8818

Description
ENCAPSULATED/PC BOARD TRANSFORMER; Wall Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:95V, 115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Product Range:HSZ Series; Input Voltage:480V RoHS Compliant: Yes
Description
ENCAPSULATED/PC BOARD TRANSFORMER; Wall Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:95V, 115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Product Range:HSZ Series; Input Voltage:480V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The HSZ Series Encapsulated Industrial Control Transformer is designed for applications requiring specific mounting solutions. It offers a power rating of 1 kVA and operates at a frequency range of 50Hz to 60Hz. The transformer features a UL Class 180°C insulation system with an 80°C temperature rise under full load, ensuring reliable performance. It is constructed with copper magnet wire windings and is encapsulated for enhanced durability. This transformer is available in various NEMA styles, including NEMA 3R (rain proof), NEMA 4 (dust proof), NEMA 4X (corrosion proof), and NEMA 12 (wash down and dust proof), allowing for flexibility in installation environments. The primary voltage options include 480V, with secondary voltages of 115V and 95V. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The HSZ Series Encapsulated Industrial Control Transformer is designed for applications requiring specific mounting solutions. It offers a power rating of 1 kVA and operates at a frequency range of 50Hz to 60Hz. The transformer features a UL Class 180°C insulation system with an 80°C temperature rise under full load, ensuring reliable performance. It is constructed with copper magnet wire windings and is encapsulated for enhanced durability. This transformer is available in various NEMA styles, including NEMA 3R (rain proof), NEMA 4 (dust proof), NEMA 4X (corrosion proof), and NEMA 12 (wash down and dust proof), allowing for flexibility in installation environments. The primary voltage options include 480V, with secondary voltages of 115V and 95V. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Encapsulated/pc Board Transformer; Wall Mount Transformer Type Solahd - 11J8818 - Newark, An Avnet Company
Chicago, IL, United States
Encapsulated/pc Board Transformer; Wall Mount Transformer Type Solahd
11J8818
Encapsulated/pc Board Transformer; Wall Mount Transformer Type Solahd 11J8818
ENCAPSULATED/PC BOARD TRANSFORMER; Wall Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:95V, 115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Product Range:HSZ Series; Input Voltage:480V RoHS Compliant: Yes

ENCAPSULATED/PC BOARD TRANSFORMER; Wall Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:95V, 115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Product Range:HSZ Series; Input Voltage:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11J8818
Product Name Encapsulated/pc Board Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Pulse Transformers - 817-1508-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details