DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Ventilated Distribution; Secondary Voltages:120V, 240V; Power Rating:25kVA; Frequency Range:60Hz; Product Range:Ventilated Distribution Transformers Series; Current Rating:208A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 11J8656 |
| Product Name | Distribution Transformer; Wall Mount Transformer Type Solahd |
| Other Transformer Types / Applications | Distribution Transformer |