Newark, An Avnet Company Micro Sw, Roller Lever, Spdt, 100Ma 250V; Microswitch Type Zf Electronics 11J6282

Description
MICRO SW, ROLLER LEVER, SPDT, 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICRO SW, ROLLER LEVER, SPDT, 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sw, Roller Lever, Spdt, 100Ma 250V; Microswitch Type Zf Electronics - 11J6282 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Roller Lever, Spdt, 100Ma 250V; Microswitch Type Zf Electronics
11J6282
Micro Sw, Roller Lever, Spdt, 100Ma 250V; Microswitch Type Zf Electronics 11J6282
MICRO SW, ROLLER LEVER, SPDT, 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICRO SW, ROLLER LEVER, SPDT, 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 11J6282
Product Name Micro Sw, Roller Lever, Spdt, 100Ma 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-1825043-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
View Details
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details
Specs
Actuator Style Lever Style
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
Maximum Current 0.1000 amps
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details