UPS, 1200V, 850VA/510W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:SDU AC-A Series; Length:122.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 11AC9462 |
| Product Name | Ups, 1200V, 850Va/510W; Power Supply Approvals Solahd |
| Regulatory Compliance | RoHS Compliant |