Newark, An Avnet Company Masking Tape, 18M X 10Mm; Tape Type Modelcraft 11AC3647

Description
MASKING TAPE, 18M X 10MM; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:10mm; Tape Width - Imperial:0.4"; Tape Length - Metric:18m; Tape Length - Imperial:3.3ft; Tape Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, 18M X 10MM; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:10mm; Tape Width - Imperial:0.4"; Tape Length - Metric:18m; Tape Length - Imperial:3.3ft; Tape Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 18M X 10Mm; Tape Type Modelcraft - 11AC3647 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 18M X 10Mm; Tape Type Modelcraft
11AC3647
Masking Tape, 18M X 10Mm; Tape Type Modelcraft 11AC3647
MASKING TAPE, 18M X 10MM; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:10mm; Tape Width - Imperial:0.4"; Tape Length - Metric:18m; Tape Length - Imperial:3.3ft; Tape Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

MASKING TAPE, 18M X 10MM; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:10mm; Tape Width - Imperial:0.4"; Tape Length - Metric:18m; Tape Length - Imperial:3.3ft; Tape Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 11AC3647
Product Name Masking Tape, 18M X 10Mm; Tape Type Modelcraft
Width 0.4000 inches (10.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details