DC GEAR MOTOR; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:1rpm; Torque Max:60in-oz; Power Rating:-; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:-; Body Diameter:46.831mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 09J4617 |
| Product Name | Dc Gear Motor; Dc Motor Type Marktime |