DIODE, ZENER, 6.5V, 0.5W, DO-7; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-7; No. of Pins:2Pins; Operating Temperature Max:100°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 09F4816 |
| Product Name | Diode, Zener, 6.5V, 0.5W, Do-7; Zener Voltage Nom American Power Devices |
| Package | DO-7 |