ZENER DIODE, 500mW,6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N823 Series; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 09F4812 |
| Product Name | Zener Diode, 500Mw,6.2V, Do-35; Zener Voltage Nom American Power Devices |
| Package | DO-35; DO-35 |