Newark, An Avnet Company Zener Diode, 500Mw, 6.2V, Do-7; Zener Voltage Nom American Power Devices 09F4807

Description
ZENER DIODE, 500mW, 6.2V, DO-7; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-7; No. of Pins:2Pins; Operating Temperature Max:100°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No
Description
ZENER DIODE, 500mW, 6.2V, DO-7; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-7; No. of Pins:2Pins; Operating Temperature Max:100°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 6.2V, Do-7; Zener Voltage Nom American Power Devices - 09F4807 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.2V, Do-7; Zener Voltage Nom American Power Devices
09F4807
Zener Diode, 500Mw, 6.2V, Do-7; Zener Voltage Nom American Power Devices 09F4807
ZENER DIODE, 500mW, 6.2V, DO-7; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-7; No. of Pins:2Pins; Operating Temperature Max:100°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

ZENER DIODE, 500mW, 6.2V, DO-7; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-7; No. of Pins:2Pins; Operating Temperature Max:100°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 09F4807
Product Name Zener Diode, 500Mw, 6.2V, Do-7; Zener Voltage Nom American Power Devices
Package DO-7
Unlock Full Specs
to access all available technical data