Newark, An Avnet Company Circuit Breaker, Thermal,240V, 1A; Product Range Eta 08WX5766

Description
CIRCUIT BREAKER, THERMAL,240V, 1A; Product Range:106-P30 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL,240V, 1A; Product Range:106-P30 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal,240V, 1A; Product Range Eta - 08WX5766 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal,240V, 1A; Product Range Eta
08WX5766
Circuit Breaker, Thermal,240V, 1A; Product Range Eta 08WX5766
CIRCUIT BREAKER, THERMAL,240V, 1A; Product Range:106-P30 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL,240V, 1A; Product Range:106-P30 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 08WX5766
Product Name Circuit Breaker, Thermal,240V, 1A; Product Range Eta
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data