Newark, An Avnet Company Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Eta 08WX5765

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 500mA; Product Range:106-P30 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 500mA; Product Range:106-P30 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Eta - 08WX5765 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Eta
08WX5765
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Eta 08WX5765
CIRCUIT BREAKER, THERMAL, 1P, 240V, 500mA; Product Range:106-P30 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 500mA; Product Range:106-P30 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 08WX5765
Product Name Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Eta
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data