CUTTER, END, MICRO FLUSH, 119MM; Cutter Type:End; Overall Length:119mm; Cut Type:Micro Flush; Cutting Capacity Max:1.25mm; Cutting Edge Hardness:-; Product Range:Ergo Series; Blade Angle:85°; Blade Length:12.8mm; Copper Wire Cutting RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08WX0077 |
| Product Name | Cutter, End, Micro Flush, 119Mm; Cutter Type Ergo Bahco |