CUTTER, SIDE, MICRO FLUSH, 120MM; Cutter Type:Side; Overall Length:120mm; Cut Type:Micro Flush; Cutting Capacity Max:1.5mm; Cutting Edge Hardness:-; Product Range:Ergo Series; Blade Angle:15°; Blade Length:9mm; Copper Wire Cutting RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08WX0076 |
| Product Name | Cutter, Side, Micro Flush, 120Mm; Cutter Type Ergo Bahco |