PLIER, SNIPE NOSE, BENT 129MM; Plier Style:Snipe Nose; Overall Length:129mm; Product Range:-; Body Material:Plastic Handle; Features:Smooth Finish; Box Joint Construction; Jaw Width: 1mm; Jaw Length:29mm; Jaw Opening Max:9mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08WX0049 |
| Product Name | Plier, Snipe Nose, Bent 129Mm; Plier Style Bahco |