PLIER, ROUND NOSE 121MM; Plier Style:Round Nose; Overall Length:120mm; Product Range:-; Handle Type:Plastic; Jaw Length:21mm; Jaw Opening Max:20mm; Jaw Type:Fine Point; Jaw Width:1mm; Joint Construction:box; Length:121mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08WX0046 |
| Product Name | Plier, Round Nose 121Mm; Plier Style Bahco |