TORQUE WRENCH, 1/2", 10-100NM; Torque Tool Style:Wrench; Torque Range ft-lb:8ft-lb to 75ft-lb; Torque Range N-m:10N-m to 100N-m; Drive Size - Imperial:0.5"; Overall Length:395mm; SVHC:No SVHC (20-Jun-2013); Driver Size:1/2"; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08R6112 |
| Product Name | Torque Wrench, 1/2, 10-100Nm; Torque Tool Style |