MICRO SW, HINGE LEVER, SPST-NO, 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 08N6202 |
| Product Name | Micro Sw, Hinge Lever, Spst-No, 15A 250V; Microswitch Type Zf Electronics |
| Actuator Style | Lever Style |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT) |