TORQUE, SCREWDRIV, 0.25", 6.25 IN-LB; Torque Range ft-lb:1.25in-lb to 6.25in-lb; Torque Range N-m:0.14N-m to 0.7N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:-; Product Range:TS Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08AC3622 |
| Product Name | Torque, Screwdriv, 0.25, 6.25 In-Lb; Torque Range Ft-Lb Utica |