TORQUE, WRENCH, 0.75", 10 TO 50IN-LB; Torque Range ft-lb:10in-lb to 50in-lb; Torque Range N-m:1.2N-m to 6N-m; Drive Size - Metric:19.05mm; Drive Size - Imperial:0.75"; Overall Length:135mm; Product Range:Click A Size Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08AC3621 |
| Product Name | Torque, Wrench, 0.75, 10 To 50In-Lb; Torque Range Ft-Lb Utica |