Newark, An Avnet Company Contactor, Spst-No, 125A, Panel; Load Current Inductive Albright Engineers 07WX6081

Description
CONTACTOR, SPST-NO, 125A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240V; Contact Configuration:SPST; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:
Datasheet
Description
CONTACTOR, SPST-NO, 125A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240V; Contact Configuration:SPST; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 125A, Panel; Load Current Inductive Albright Engineers - 07WX6081 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 125A, Panel; Load Current Inductive Albright Engineers
07WX6081
Contactor, Spst-No, 125A, Panel; Load Current Inductive Albright Engineers 07WX6081
CONTACTOR, SPST-NO, 125A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240V; Contact Configuration:SPST; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:

CONTACTOR, SPST-NO, 125A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240V; Contact Configuration:SPST; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 07WX6081
Product Name Contactor, Spst-No, 125A, Panel; Load Current Inductive Albright Engineers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1391104350 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 4-1393132-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 120 volts
View Details
C158 and C159 - Universally configurable AC and DC contactors up to 500 A -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Contactors - 3596-GX11KB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details