Newark, An Avnet Company Contactor; Load Current Inductive Albright Engineers 07WX6080

Description
CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240V; Contact Configuration:SPST; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:- RoHS Compliant: Yes
Description
CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240V; Contact Configuration:SPST; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive Albright Engineers - 07WX6080 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive Albright Engineers
07WX6080
Contactor; Load Current Inductive Albright Engineers 07WX6080
CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240V; Contact Configuration:SPST; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:- RoHS Compliant: Yes

CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:240V; Contact Configuration:SPST; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 07WX6080
Product Name Contactor; Load Current Inductive Albright Engineers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1220805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Contactors - 3596-GX66CDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400241740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details