Newark, An Avnet Company Switch, Rocker, Dpdt, 16A, 250V, Black; Switch Operation Zf Electronics 07P8620

Description
SWITCH, ROCKER, DPDT, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KD Series; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPDT, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KD Series; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpdt, 16A, 250V, Black; Switch Operation Zf Electronics - 07P8620 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 16A, 250V, Black; Switch Operation Zf Electronics
07P8620
Switch, Rocker, Dpdt, 16A, 250V, Black; Switch Operation Zf Electronics 07P8620
SWITCH, ROCKER, DPDT, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KD Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KD Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 07P8620
Product Name Switch, Rocker, Dpdt, 16A, 250V, Black; Switch Operation Zf Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1183V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 7346937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw
View Details