Newark, An Avnet Company Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Zf Electronics 07C0838

Description
MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:DB Series RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:DB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Zf Electronics - 07C0838 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Zf Electronics
07C0838
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Zf Electronics 07C0838
MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:DB Series RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:DB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 07C0838
Product Name Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-JJHH0UG200NCPMRTR-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details