Newark, An Avnet Company Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann Networking Switches 06X2784

Description
SWITCH, N/W, 8 PORT, 100MBPS, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, N/W, 8 PORT, 100MBPS, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann Networking Switches - 06X2784 - Newark, An Avnet Company
Chicago, IL, United States
Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann Networking Switches
06X2784
Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann Networking Switches 06X2784
SWITCH, N/W, 8 PORT, 100MBPS, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Product Range:- RoHS Compliant: Yes

SWITCH, N/W, 8 PORT, 100MBPS, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 06X2784
Product Name Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann Networking Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Network Switches - 2723488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 10 Gbps
View Details