WIRELESS INDUCTIVE SENSOR, 8.8MM, 3-5VDC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Product Range:STE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 06AC3167 |
| Product Name | Wireless Inductive Sensor, 8.8Mm, 3-5Vdc; Sensing Range Max Zf Electronics |
| Sensor Technology | Inductive Proximity Sensor |