Newark, An Avnet Company Wireless Inductive Sensor, 4.4Mm, 3-5Vdc; Sensing Range Max Zf Electronics 06AC3166

Description
WIRELESS INDUCTIVE SENSOR, 4.4MM, 3-5VDC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Product Range:STE Series RoHS Compliant: Yes
Datasheet
Description
WIRELESS INDUCTIVE SENSOR, 4.4MM, 3-5VDC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Product Range:STE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Inductive Sensor, 4.4Mm, 3-5Vdc; Sensing Range Max Zf Electronics - 06AC3166 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Inductive Sensor, 4.4Mm, 3-5Vdc; Sensing Range Max Zf Electronics
06AC3166
Wireless Inductive Sensor, 4.4Mm, 3-5Vdc; Sensing Range Max Zf Electronics 06AC3166
WIRELESS INDUCTIVE SENSOR, 4.4MM, 3-5VDC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Product Range:STE Series RoHS Compliant: Yes

WIRELESS INDUCTIVE SENSOR, 4.4MM, 3-5VDC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Product Range:STE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 06AC3166
Product Name Wireless Inductive Sensor, 4.4Mm, 3-5Vdc; Sensing Range Max Zf Electronics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1213LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details