Newark, An Avnet Company Lead Firewire 6P-6P 3M; Connector Type A Pro Signal 06AC2465

Description
LEAD FIREWIRE 6P-6P 3M; Connector Type A:IEEE 1394 FireWire Plug, 6 Way; Connector Type B:IEEE 1394 FireWire Plug, 6 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LEAD FIREWIRE 6P-6P 3M; Connector Type A:IEEE 1394 FireWire Plug, 6 Way; Connector Type B:IEEE 1394 FireWire Plug, 6 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Firewire 6P-6P 3M; Connector Type A Pro Signal - 06AC2465 - Newark, An Avnet Company
Chicago, IL, United States
Lead Firewire 6P-6P 3M; Connector Type A Pro Signal
06AC2465
Lead Firewire 6P-6P 3M; Connector Type A Pro Signal 06AC2465
LEAD FIREWIRE 6P-6P 3M; Connector Type A:IEEE 1394 FireWire Plug, 6 Way; Connector Type B:IEEE 1394 FireWire Plug, 6 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LEAD FIREWIRE 6P-6P 3M; Connector Type A:IEEE 1394 FireWire Plug, 6 Way; Connector Type B:IEEE 1394 FireWire Plug, 6 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category FireWire® Cables
Product Number 06AC2465
Product Name Lead Firewire 6P-6P 3M; Connector Type A Pro Signal
Connector Type IEEE 1394 FireWire Plug, 6 Way; 6-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Firewire Cables - 3319329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS; Ieee1394 compliant
Ieee1394 compliant
Cable Length 6.56 ft (20 dm)
View Details
IEEE-1394 Firewire Cable, Type 1 - Type 2, 0.5m - CSM94-05M2 - L-com, Inc.
Specs
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
Maxflite® IEEE 1394 Firewire -  - Carlisle Interconnect Technologies
Carlisle Interconnect Technologies
View Details
Firewire Cables (IEEE 1394) - FW-1000-CA003-ND - DigiKey
Specs
Cable Length 3 ft (9.14 dm)
Connector Type Plug, 6 Position
View Details
2 suppliers