Newark, An Avnet Company Ribbon Cable, Idc Connector, 14Way, 6In; Connector To Connector Aesco 05M6778

Description
RIBBON CABLE, IDC CONNECTOR, 14WAY, 6IN; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, IDC CONNECTOR, 14WAY, 6IN; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Idc Connector, 14Way, 6In; Connector To Connector Aesco - 05M6778 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Connector, 14Way, 6In; Connector To Connector Aesco
05M6778
Ribbon Cable, Idc Connector, 14Way, 6In; Connector To Connector Aesco 05M6778
RIBBON CABLE, IDC CONNECTOR, 14WAY, 6IN; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, IDC CONNECTOR, 14WAY, 6IN; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M6778
Product Name Ribbon Cable, Idc Connector, 14Way, 6In; Connector To Connector Aesco
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details